Texas Instruments CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches CD74HCT137M96

Description
High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexe r with Address Latches 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexe r with Address Latches 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches - CD74HCT137M96 - Texas Instruments
Dallas, TX, United States
CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches
CD74HCT137M96
CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches CD74HCT137M96
High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexe r with Address Latches 16-SOIC -55 to 125

High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1051628-CD74HCT137M96
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1051628-CD74HCT137M96
Win Source Part Number: 1051628-CD74HCT137M9 6 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HCT138D; SN74HCT138DR; CD74HCT238M; MC74HCT138ADR2G; MC74HCT138ADG; MM74HCT138M; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD74HCT137M96,C D74HCT137M96-ND,CD74 HCT137M96E4,296-3807 1-6,TEXTISCD74HCT137 M96,CD74HCT137M96G4, CD74HCT137M96E4-ND,C D74HCT137M96G4-ND,-C D74HCT137M96E4,-CD74 HCT137M96G4,-296-380 71-1-ND,296-38071-2, -CD74HCT137M96E4-NDR ,-CD74HCT137M96G4-ND R,296-38071-1 Base Product Number: 74HCT137

Win Source Part Number: 1051628-CD74HCT137M96
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HCT
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HCT138D; SN74HCT138DR; CD74HCT238M; MC74HCT138ADR2G; MC74HCT138ADG; MM74HCT138M;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CD74HCT137M96,CD74HCT137M96-ND,CD74HCT137M96E4,296-38071-6,TEXTISCD74HCT137M96,CD74HCT137M96G4,CD74HCT137M96E4-ND,CD74HCT137M96G4-ND,-CD74HCT137M96E4,-CD74HCT137M96G4,-296-38071-1-ND,296-38071-2,-CD74HCT137M96E4-NDR,-CD74HCT137M96G4-NDR,296-38071-1
Base Product Number: 74HCT137

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HCT137M96 1051628-CD74HCT137M96
Product Name CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC138-SP 3-Line To 8-Line Decoders/Demultiplexers - 5962-8406201VFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154ENE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
SN54LS138 3-Line To 8-Line Decoders/Demultiplexers - M38510/30701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - JM54ACT138SEA-R - Rochester Electronics
Texas Instruments
Specs
Function Decoder; Demultiplexer
View Details