Texas Instruments CD4054B CMOS 4-Segment Liquid-Crystal Display Driver CD4054BE

Description
CMOS 4-Segment Liquid-Crystal Display Driver 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 4-Segment Liquid-Crystal Display Driver 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4054B CMOS 4-Segment Liquid-Crystal Display Driver - CD4054BE - Texas Instruments
Dallas, TX, United States
CD4054B CMOS 4-Segment Liquid-Crystal Display Driver
CD4054BE
CD4054B CMOS 4-Segment Liquid-Crystal Display Driver CD4054BE
CMOS 4-Segment Liquid-Crystal Display Driver 16-PDIP -55 to 125

CMOS 4-Segment Liquid-Crystal Display Driver 16-PDIP -55 to 125

Buy Now Datasheet
Display Drivers - 296-3514-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-3514-5-ND
Display Drivers 296-3514-5-ND
LCD Driver 16-PDIP

LCD Driver 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - CD4054BE - 006186-CD4054BE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4054BE
006186-CD4054BE
PMIC - PMIC - Display Drivers - CD4054BE 006186-CD4054BE
Manufacturer: Texas Instruments Win Source Part Number: 006186-CD4054BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 4 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006186-CD4054BE
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 4 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - CD4054BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4054BE
Display Drivers CD4054BE
LCD Driver 16-PDIP

LCD Driver 16-PDIP

Buy Now
Ic, Buffer/driver/receiver; No. Of Digits Texas Instruments - 26AJ5413 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buffer/driver/receiver; No. Of Digits Texas Instruments
26AJ5413
Ic, Buffer/driver/receiver; No. Of Digits Texas Instruments 26AJ5413
IC, BUFFER/DRIVER/RECEIV ER; No. of Digits:-; No. of Segments:4; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Interface Type:CMOS; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

IC, BUFFER/DRIVER/RECEIVER; No. of Digits:-; No. of Segments:4; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Interface Type:CMOS; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CD4054BE 296-3514-5-ND 006186-CD4054BE CD4054BE 26AJ5413
Product Name CD4054B CMOS 4-Segment Liquid-Crystal Display Driver Display Drivers PMIC - PMIC - Display Drivers - CD4054BE Display Drivers Ic, Buffer/driver/receiver; No. Of Digits Texas Instruments
Technology CD4000
Device Type CD4054B CMOS 4-Segment Liquid-Crystal Display Driver LCD Driver Receiver; Buffer
Features RoHS RoHS RoHS
Supply Voltage 3V; Other; 10 Other; 3V ~ 18V Other; 3 V ~ 18 V 1.8V; Other; 3V ~ 18V Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers