Programmable Dual 4-Bit Terminator (20V Rating) in a 14-lead small-outline package, operating from -55 to 125°C.
Programmable Dual 4-Bit Terminator (20V Rating) 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Programmable Logic Devices (PLD) |
| Product Number | CD40117BMT |
| Product Name | CD40117B Programmable Dual 4-Bit Terminator (20V Rating) |
| Supply Voltage | 3V; Other; 18 |
| Operating Current | 0.0150 milliamps |
| Package Type | Other; PDIP,SO,SOIC,TSSOP |