Texas Instruments CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART CC2544RHBT

Description
2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART 32-VQFN
Request a Quote Datasheet
Description
2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART 32-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART - CC2544RHBT - Texas Instruments
Dallas, TX, United States
CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART
CC2544RHBT
CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART CC2544RHBT
2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART 32-VQFN

2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART 32-VQFN

Buy Now Datasheet
RF Transceiver ICs - 296-CC2544RHBTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2544RHBTTR-ND
RF Transceiver ICs 296-CC2544RHBTTR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-CC2544RHBTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2544RHBTCT-ND
RF Transceiver ICs 296-CC2544RHBTCT-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC2544RHBT 296-CC2544RHBTTR-ND
Product Name CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART RF Transceiver ICs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
# of Tx 4 #
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - THS9001DBVT - ODG (Origin Data Global)
Specs
Technology CDMA; Cellular, CDMA, TDMA, PCS
Supply Voltage Other; 5V
Package Type SOT23; SOT-23-6
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
RF and Wireless - RF Detectors - IWR1642AQAGABL - Win Source Electronics
Specs
Technology General Purpose
Supply Voltage Other; 1.71V ~ 1.89V, 3.15V ~ 3.45V
Operating Frequency 76000 to 81000 MHz
View Details
3 suppliers