Texas Instruments CC2520 Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver CC2520RHDT

Description
Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver 28-VQFN -40 to 125
Request a Quote Datasheet
Description
Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver 28-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC2520 Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver - CC2520RHDT - Texas Instruments
Dallas, TX, United States
CC2520 Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver
CC2520RHDT
CC2520 Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver CC2520RHDT
Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver 28-VQFN -40 to 125

Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver 28-VQFN -40 to 125

Buy Now Datasheet
RF Transceiver ICs - 296-22996-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-22996-1-ND
RF Transceiver ICs 296-22996-1-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 28-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 28-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-22996-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-22996-6-ND
RF Transceiver ICs 296-22996-6-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 28-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 28-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-22996-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-22996-2-ND
RF Transceiver ICs 296-22996-2-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 28-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 28-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2520RHDT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2520RHDT
RF Transceiver ICs CC2520RHDT
IC RF TXRX+MCU 802.15.4 28VFQFN

IC RF TXRX+MCU 802.15.4 28VFQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Zigbee products - CC2520RHDT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Zigbee products
CC2520RHDT
Integrated Circuits (ICs) - Zigbee products CC2520RHDT
Second generation 2.4 GHz ZigBee/IEEE 802.15.4 wireless transceiver

Second generation 2.4 GHz ZigBee/IEEE 802.15.4 wireless transceiver

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number CC2520RHDT 296-22996-1-ND CC2520RHDT CC2520RHDT
Product Name CC2520 Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver RF Transceiver ICs RF Transceiver ICs Integrated Circuits (ICs) - Zigbee products
Device Type Transceiver Transceiver Transceiver; TxRx + MCU Transceiver
Features RoHS
Operating Frequency 2400 MHz 2400 MHz
Data Rate 250 kbps 250 kbps 250 kbps
Bias Current 18.5 mA 18.5 to 22.3 mA
Unlock Full Specs
to access all available technical data

Similar Products

RI-TRP-DR2B 32mm Glass Transponder Multipage - RI-TRP-DR2B-40 - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
3 suppliers
Interface - Drivers, Receivers, Transceivers - AM26C32IDR - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details