The RI-TRP-DR2B-40 is a 32-mm glass transponder compliant with ISO 11784 and ISO 11785, designed for contactless identification in applications such as access control and asset management. It operates at 134.2 kHz using half-duplex (HDX) technology, features 17 rewritable memory pages, and is hermetically sealed with a glass casing measuring 3.85 ± 0.05 mm in diameter and 32.2 ± 0.6 mm in length. The device is batteryless, powered by the reader signal, and supports up to 100,000 programming cycles. It functions reliably from -25°C to 85°C and can be read through most nonmetallic materials. The part is packaged in a TRP(0) case with a weight of 0.85 g.
32mm Glass Transponder Multipage 0-RFIDT -25 to 85
32mm Glass Transponder Multipage
RFID TAG 134.2KHZ GLASS ENCAP
| Texas Instruments | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | RI-TRP-DR2B-40 | RI-TRP-DR2B-40 | RI-TRP-DR2B-40 |
| Product Name | RI-TRP-DR2B 32mm Glass Transponder Multipage | Integrated Circuits (ICs) - Other wireless technologies | RFID Transponders, Tags |
| Technology | Wi-Fi / WiMAX / Wi-Mesh |