2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory 36-VQFN -40 to 85
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
IC RF TXRX+MCU ISM>1GHZ 36-VFQFN
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC2510F32RHHR | 296-38895-2-ND | CC2510F32RHHR |
| Product Name | CC2510 2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver | Transceiver; TxRx + MCU |
| Technology | Wi-Fi / WiMAX / Wi-Mesh | ||
| Features | RoHS | ||
| Supply Voltage | 3.6V; Other; 2 | Other; 2V ~ 3.6V | |
| # of Tx | 1 # |