The CC1121 is a high-performance, single-chip RF transceiver designed for low-power wireless systems in the ISM and SRD frequency bands. It operates from 2.0 V to 3.6 V and features a 5-mm x 5-mm VQFN-32 package. The device supports data rates from 1.2 to 200 kbps with modulation formats including 2-FSK, 4-FSK, and OOK. It offers receiver sensitivity of -120 dBm at 1.2 kbps and -110 dBm at 50 kbps, with programmable output power up to +16 dBm. It includes integrated FIFOs, automatic clear channel assessment, Wake-On-Radio, and temperature sensing. The device is compliant with ETSI EN 300 220, FCC CFR47 Part 15, and ARIB STD-T108. Operating temperature range is -40°C to 85°C.
High Performance Low Power RF Transceiver 32-VQFN -40 to 85
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
IC RF TXRX+MCU ISM<1GHZ>
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC1121RHBT | 296-35668-2-ND | CC1121RHBT |
| Product Name | CC1121 High Performance Low Power RF Transceiver | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver | Transceiver; TxRx + MCU |
| Features | RoHS | ||
| # of Tx | 16 # | ||
| Operating Frequency | 169 to 920 MHz | 164 to 960 MHz | |
| Data Rate | 200 kbps | 200 kbps | 200 kbps |