The CC1121 is a high-performance, low-power RF transceiver designed for wireless systems in the 274-320 MHz, 410-480 MHz, and 820-960 MHz bands. It operates from a 2.0 V to 3.6 V supply and features -120 dBm sensitivity at 1.2 kbps, programmable output power up to +16 dBm, and data rates from 1.2 to 200 kbps with support for FSK, GFSK, MSK, and OOK modulations. The device includes 128-byte RX and TX FIFOs, automatic clear channel assessment, wake-on-radio, and built-in temperature sensing. It is packaged in a 5-mm x 5-mm 32-pin VQFN (RHB) with an operating temperature range of -40 to 85 °C and complies with ETSI EN 300 220, FCC CFR47 Part 15, and ARIB STD-T108 standards.
High Performance Low Power RF Transceiver 32-VQFN -40 to 85
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
IC RF TXRX+MCU ISM<1GHZ>
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC1121RHBR | 296-38890-6-ND | CC1121RHBR |
| Product Name | CC1121 High Performance Low Power RF Transceiver | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver | Transceiver; TxRx + MCU |
| Features | RoHS | ||
| # of Tx | 16 # | ||
| Operating Frequency | 169 to 920 MHz | 164 to 960 MHz | |
| Data Rate | 200 kbps | 200 kbps | 200 kbps |