CC1000PWR is a single-chip UHF transceiver designed for low-power wireless applications in the 300-1000 MHz range, including ISM/SRD bands at 315, 433, 868, and 915 MHz. It operates from a 2.1 V to 3.6 V supply and supports FSK data rates up to 76.8 kBaud with programmable output power from -20 to 10 dBm. The device features a sensitivity of -110 dBm at 2.4 kBaud, an integrated bit synchronizer, RSSI output, and a single-port antenna connection. It is packaged in a 28-pin TSSOP and complies with EN 300 220 and FCC CFR47 Part 15. The operating temperature range is -40 to 85 °C, with a moisture sensitivity level of Level-3-260C-168 and RoHS-compliant NIPDAU finish.
Single Chip Ultra Low Power RF Transceiver for 315/433/868/915 MHz SRD Band 28-TSSOP -40 to 85
"IC RF TxRx Only General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 28-TSSOP (0.173"", 4.40mm Width)"
"IC RF TxRx Only General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 28-TSSOP (0.173"", 4.40mm Width)"
"IC RF TxRx Only General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 28-TSSOP (0.173"", 4.40mm Width)"
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC1000PWR | 296-19576-6-ND | CC1000PWR |
| Product Name | CC1000 Single Chip Ultra Low Power RF Transceiver for 315/433/868/915 MHz SRD Band | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver | Transceiver; TxRx Only |
| Operating Frequency | 315 to 915 MHz | ||
| Bias Current | 7.4 to 9.6 mA |