The CC110LRGPR is a sub-1 GHz RF transceiver in a 20-pin QFN package measuring 4.00 mm × 4.00 mm, designed for ultra-low-power wireless applications in the 300-348 MHz, 387-464 MHz, and 779-928 MHz bands. It supports data rates from 0.6 to 600 kbps with modulation formats including 2-FSK, 4-FSK, GFSK, MSK, and OOK. The device features a receive sensitivity down to -116 dBm at 0.6 kbps, programmable output power up to +12 dBm, 64-byte RX/TX FIFOs, and 200 nA sleep mode current. It operates from -40 to 85 °C and is RoHS compliant with a green package. Applications include alarm systems, home automation, and remote controls, with support for EN300220 and FCC CFR Part 15 compliance.
Value Line Transceiver 20-QFN -40 to 85
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC110LRGPR | 296-35719-1-ND | CC110LRGPR |
| Product Name | CC110L Value Line Transceiver | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver | Transceiver; TxRx Only |
| Features | RoHS | ||
| # of Tx | 12 # | ||
| Operating Frequency | 315 to 920 MHz | 300 to 928 MHz | |
| Data Rate | 600 kbps | 600 kbps | 600 kbps |