Single-chip UHF transceiver for wireless applications in the 300-1000 MHz range, designed for very low power and low voltage operation. Available in a 28-pin TSSOP package with operating temperature range from -40 °C to 85 °C. Supports programmable output power from -20 to 10 dBm, data rates up to 76.8 kBaud, and operates on a supply voltage of 2.1 V to 3.6 V. Complies with EN 300 220 and FCC CFR47 Part 15. Requires minimal external components and includes an integrated bit synchronizer and RSSI output.
Single Chip Ultra Low Power RF Transceiver for 315/433/868/915 MHz SRD Band 28-TSSOP -40 to 85
"IC RF TxRx Only General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 28-TSSOP (0.173"", 4.40mm Width)"
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC1000PW | 296-19457-5-ND | CC1000PW |
| Product Name | CC1000 Single Chip Ultra Low Power RF Transceiver for 315/433/868/915 MHz SRD Band | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver | Transceiver; TxRx Only |
| Operating Frequency | 315 to 915 MHz | ||
| Bias Current | 7.4 to 9.6 mA |