CC1050PWR is a single-chip UHF RF transmitter designed for very low power wireless applications in the 300-1000 MHz range, including 315, 433, 868, and 915 MHz ISM/SRD bands. It operates from a 2.1 V to 3.6 V supply, supports programmable output power from -20 to 12 dBm, and delivers FSK data rates up to 76.8 kBaud. The device is packaged in a TSSOP-24 case measuring 6.95 mm × 8.3 mm × 1.6 mm, and is qualified for operation from -40 °C to 85 °C. It complies with EN 300 220 and FCC CFR47 Part 15 standards. Minimum external components and a single-ended antenna interface simplify system design.
Single Chip Ultra Low Power RF Transmitter for the 315/433/868/915 MHz SRD Band 24-TSSOP -40 to 85
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
| Texas Instruments | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC1050PWR | CC1050PWR |
| Product Name | CC1050 Single Chip Ultra Low Power RF Transmitter for the 315/433/868/915 MHz SRD Band | RF Transmitters |
| Device Type | Transmitter | Transmitter |