Texas Instruments RF and Wireless - RF Demodulators LMX8410RGZR

Description
IC PWR MGMT SWITCHING REG
Datasheet
Description
IC PWR MGMT SWITCHING REG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Demodulators - LMX8410RGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Demodulators
LMX8410RGZR
RF and Wireless - RF Demodulators LMX8410RGZR
IC PWR MGMT SWITCHING REG

IC PWR MGMT SWITCHING REG

Supplier's Site
RF Demodulators - LMX8410RGZR - ODG (Origin Data Global)
Shenzhen, China
RF Demodulators
LMX8410RGZR
RF Demodulators LMX8410RGZR
IC PWR MGMT SWITCHING REG

IC PWR MGMT SWITCHING REG

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number LMX8410RGZR LMX8410RGZR
Product Name RF and Wireless - RF Demodulators RF Demodulators
Supply Voltage Other; 3.15V ~ 3.45V, 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

RFID, RF Access, Monitoring ICs - RF-HDT-SJLE-G1 - Quarktwin Technology Ltd.
Specs
Device Type Receiver
Features RoHS
Operating Frequency 13.56 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3210SRDKR-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Receivers - 336-5377-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details