System-Side Impedance Track? Fuel Gauge 12-DSBGA -40 to 85
IC BATT FUEL GAUGE LIION 12DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 770342-BQ27505YZGT-J
Series: Impedance Track
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-UFBGA, DSBGA
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: BQ27505
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DSBGA (1.53x1.98)
Alternative Parts (Cross-Reference): bq27505YZGR-J4; MAX17043X+U; MAX17043G-E+U; MAX17043G+T10W;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Battery Battery Monitor IC Lithium Ion 12-DSBGA
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|
Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
Product Number | BQ27505YZGT-J4 | BQ27505YZGT-J4 | 770342-BQ27505YZGT-J4 | BQ27505YZGT-J4 |
Product Name | BQ27505-J4 System-Side Impedance Track? Fuel Gauge | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | PMIC - PMIC - Battery Management - BQ27505YZGT-J4 | Battery Management |
Number of Supplies | 1 |