USB-Friendly Lithium Based Battery Charger With Power-Path For 4.35V Batteries 16-QFN -40 to 85
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 802358-BQ24232HRGTR
Packaging: Reel
Mounting Style: SMD
Interface: USB
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 10.2V
Part Number Series: BQ24232
IC BATT CHG LI-ION 1CELL 16QFN
Texas Instruments | Lingto Electronic Limited | DigiKey | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
Product Number | BQ24232HRGTR | BQ24232HRGTR | 296-39912-6-ND | BQ24232HRGTR | BQ24232HRGTR | 802358-BQ24232HRGTR | BQ24232HRGTR |
Product Name | BQ24232H USB-Friendly Lithium Based Battery Charger With Power-Path For 4.35V Batteries | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits | Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24232HRGTR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion | Li-Ion; Lithium Ion | |||
Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection; Over Current Protection | ||
Package Type | QFN | 16-VFQFN Exposed Pad | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | 16-VFQFN Exposed Pad | |||
Cells | 1 | 1 | 1 |