Texas Instruments BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002EPN

Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002EPN - Texas Instruments
Dallas, TX, United States
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination
BQ2002EPN
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002EPN
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70

NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002EPN - 079661-BQ2002EPN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002EPN
079661-BQ2002EPN
PMIC - PMIC - Battery Chargers - BQ2002EPN 079661-BQ2002EPN
Manufacturer: Texas Instruments Win Source Part Number: 079661-BQ2002EPN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Battery Pack Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079661-BQ2002EPN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-9320-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9320-5-ND
PMIC - Battery Chargers 296-9320-5-ND
IC BATT CONTRL MULTI-CHEM 8DIP

IC BATT CONTRL MULTI-CHEM 8DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2002EPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2002EPN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2002EPN
IC BATT CONTRL MULTI-CHEM 8DIP

IC BATT CONTRL MULTI-CHEM 8DIP

Supplier's Site
Battery Chargers - BQ2002EPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002EPN
Battery Chargers BQ2002EPN
Charger IC Multi-Chemistry 8-PDIP

Charger IC Multi-Chemistry 8-PDIP

Buy Now Datasheet
Battery Chargers - BQ2002EPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002EPN
Battery Chargers BQ2002EPN
Charger IC Multi-Chemistry 8-PDIP

Charger IC Multi-Chemistry 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002EPN 079661-BQ2002EPN 296-9320-5-ND BQ2002EPN BQ2002EPN
Product Name BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination PMIC - PMIC - Battery Chargers - BQ2002EPN PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC DIP; PDIP; 8-PDIP 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V - BQ24071RHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing - BQ24081DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
5 suppliers
BQ24109 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) - BQ24109RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers