Texas Instruments PMIC - PMIC - Battery Chargers - BQ24103ARHLTG4 BQ24103ARHLTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1023837-BQ24103ARHLT G4 Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Alternative Parts (Cross-Reference): BQ24103ARHLRG4; BQ24103ARHLR; BQ24103ARHLT; BQ24103ARHLTG4; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1023837-BQ24103ARHLT G4 Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Alternative Parts (Cross-Reference): BQ24103ARHLRG4; BQ24103ARHLR; BQ24103ARHLT; BQ24103ARHLTG4; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24103ARHLTG4 - 1023837-BQ24103ARHLTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24103ARHLTG4
1023837-BQ24103ARHLTG4
PMIC - PMIC - Battery Chargers - BQ24103ARHLTG4 1023837-BQ24103ARHLTG4
Manufacturer: Texas Instruments Win Source Part Number: 1023837-BQ24103ARHLT G4 Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Alternative Parts (Cross-Reference): BQ24103ARHLRG4; BQ24103ARHLR; BQ24103ARHLT; BQ24103ARHLTG4; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023837-BQ24103ARHLTG4
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Alternative Parts (Cross-Reference): BQ24103ARHLRG4; BQ24103ARHLR; BQ24103ARHLT; BQ24103ARHLTG4;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1023837-BQ24103ARHLTG4
Product Name PMIC - PMIC - Battery Chargers - BQ24103ARHLTG4
Package Type Other; 20-VQFN (3.5x4.5)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 750-A8309SESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
1.2MHZ 3.3V SOT23 Voltage Regulator IC - 739-AAT1217IGU-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers
Battery Chargers - BQ25180YBGR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details