Texas Instruments BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery BQ24031RHLR

Description
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125
Request a Quote Datasheet
Description
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery - BQ24031RHLR - Texas Instruments
Dallas, TX, United States
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery
BQ24031RHLR
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery BQ24031RHLR
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125

Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125

Buy Now Datasheet
PMIC - Battery Chargers - 296-21372-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-21372-6-ND
PMIC - Battery Chargers 296-21372-6-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-21372-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-21372-1-ND
PMIC - Battery Chargers 296-21372-1-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-21372-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-21372-2-ND
PMIC - Battery Chargers 296-21372-2-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24031RHLR - 011889-BQ24031RHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24031RHLR
011889-BQ24031RHLR
PMIC - PMIC - Battery Chargers - BQ24031RHLR 011889-BQ24031RHLR
Manufacturer: Texas Instruments Win Source Part Number: 011889-BQ24031RHLR Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 011889-BQ24031RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24031RHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24031RHLR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24031RHLR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24031RHLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24031RHLR
PMIC - Battery Chargers BQ24031RHLR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24031RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24031RHLR
Battery Chargers BQ24031RHLR
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24031RHLR 296-21372-6-ND 011889-BQ24031RHLR BQ24031RHLR BQ24031RHLR BQ24031RHLR
Product Name BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24031RHLR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free Over Current Protection Over Current Protection
Package Type VQFN 20-VFQFN Exposed Pad 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24074 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, 10.5V OVP - BQ24074RGTT - Texas Instruments
Specs
Features Lead-Free
Package Type QFN
Supply Voltage 10.2 volts
View Details
7 suppliers
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002EPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V - BQ24071RHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers