Texas Instruments BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package BQ2054SN

Description
Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package 16-SOIC -20 to 70
Request a Quote Datasheet
Description
Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package 16-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package - BQ2054SN - Texas Instruments
Dallas, TX, United States
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package
BQ2054SN
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package BQ2054SN
Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package 16-SOIC -20 to 70

Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package 16-SOIC -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2054SN - 079664-BQ2054SN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2054SN
079664-BQ2054SN
PMIC - PMIC - Battery Chargers - BQ2054SN 079664-BQ2054SN
Manufacturer: Texas Instruments Win Source Part Number: 079664-BQ2054SN Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079664-BQ2054SN
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Current - Charging: Constant
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Programmable Fault Protection: Over Current, Over Voltage
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-9357-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9357-5-ND
PMIC - Battery Chargers 296-9357-5-ND
IC BATT FAST CHG LI-ION 16SOIC

IC BATT FAST CHG LI-ION 16SOIC

Buy Now Datasheet
 - BQ2054SN - Rochester Electronics
Newburyport, MA, United States
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package

BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package

Supplier's Site Datasheet
 - BQ2054SN - Rochester Electronics
Newburyport, MA, United States
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package

BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package

Supplier's Site Datasheet
Battery Chargers - BQ2054SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2054SN
Battery Chargers BQ2054SN
Charger IC Lithium Ion 16-SOIC

Charger IC Lithium Ion 16-SOIC

Buy Now Datasheet
Battery Chargers - BQ2054SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2054SN
Battery Chargers BQ2054SN
Charger IC Lithium Ion 16-SOIC

Charger IC Lithium Ion 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2054SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2054SN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2054SN
IC BATT FAST CHG LI-ION 16SOIC

IC BATT FAST CHG LI-ION 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2054SN 079664-BQ2054SN 296-9357-5-ND BQ2054SN BQ2054SN BQ2054SN
Product Name BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package PMIC - PMIC - Battery Chargers - BQ2054SN PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection
Package Type PDIP,SOIC SOIC; 16-SOIC 16-SOIC (0.154", 3.90mm Width) SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24159YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24153A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24153AYFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24157YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers