TE Connectivity Mems Accelerometer, 1Axis, 200G, Lcc-8; Mems Sensor Output Te Connectivity Sensors 3038-0200

Description
MEMS ACCELEROMETER, 1AXIS, 200G, LCC-8; MEMS Sensor Output:Analogue; Measurement Axis:X; Acceleration Range:± 200g; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:0.6mV/g; RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETER, 1AXIS, 200G, LCC-8; MEMS Sensor Output:Analogue; Measurement Axis:X; Acceleration Range:± 200g; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:0.6mV/g; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, 1Axis, 200G, Lcc-8; Mems Sensor Output Te Connectivity Sensors - 28AC8542 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 1Axis, 200G, Lcc-8; Mems Sensor Output Te Connectivity Sensors
28AC8542
Mems Accelerometer, 1Axis, 200G, Lcc-8; Mems Sensor Output Te Connectivity Sensors 28AC8542
MEMS ACCELEROMETER, 1AXIS, 200G, LCC-8; MEMS Sensor Output:Analogue; Measurement Axis:X; Acceleration Range:± 200g; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:0.6mV/g; RoHS Compliant: Yes

MEMS ACCELEROMETER, 1AXIS, 200G, LCC-8; MEMS Sensor Output:Analogue; Measurement Axis:X; Acceleration Range:± 200g; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:0.6mV/g; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 28AC8542
Product Name Mems Accelerometer, 1Axis, 200G, Lcc-8; Mems Sensor Output Te Connectivity Sensors
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Line sensors - G9494-512D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1242LLHLT-I1-T - 1010959-A1242LLHLT-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers