The AM26C31CNSR is a quadruple differential line driver designed to meet TIA/EIA-422-B and ITU V.11 standards. It operates from a single 5V supply and features low power consumption with a typical supply current of 100OºA. The device offers high-speed performance with propagation delays of 7ns and low pulse distortion of 0.5ns. It includes 3-state outputs capable of driving balanced lines, such as twisted-pair or parallel-wire transmission lines, and provides a high-impedance state when powered off. The AM26C31CNSR is suitable for various applications, including chemical and gas sensors, military radars, and motor control systems. It is characterized for operation from 0°C to 70°C and is available in a 16-pin SOP package.
Quadruple Differential Line Driver 16-SO 0 to 70
Quadruple differential line driver 16-SO 0 to 70 Product overview: AM26C31CNSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31CNSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009654-AM26C31CNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): AM26C31CDR; AM26C31CDBR; AM26C31CN; AM26C31CNSR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
IC, RS-422 LINE DRIVER, 5.5V, SOP-16; Device Type:Differential Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
RS-422 Interface IC Quad Diff Line Drvr
IC DRIVER 4/0 16SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26C31CNSR | 710-AM26C31CNSR | 009654-AM26C31CNSR | 26AJ5129 | AM26C31CNSR | AM26C31CNSR |
| Product Name | AM26C31 Quadruple Differential Line Driver | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - AM26C31CNSR | Ic, Rs-422 Line Driver, 5.5V, Sop-16; Device Type Texas Instruments | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Transceiver | Receiver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | |||||
| # of Rx | 0 # | |||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |