Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD16ZAV AFE58JD16ZAV

Description
Manufacturer: Texas Instruments Win Source Part Number: 768317-AFE58JD16ZAV Packaging: Tube Package: 289-LFBGA Power (Watts): 90mW Number of Channels: 16 Resolution: 14 Family Name: AFE58JD16 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (15x15) Introduction Date: March 20, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768317-AFE58JD16ZAV Packaging: Tube Package: 289-LFBGA Power (Watts): 90mW Number of Channels: 16 Resolution: 14 Family Name: AFE58JD16 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (15x15) Introduction Date: March 20, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD16ZAV - 768317-AFE58JD16ZAV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD16ZAV
768317-AFE58JD16ZAV
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD16ZAV 768317-AFE58JD16ZAV
Manufacturer: Texas Instruments Win Source Part Number: 768317-AFE58JD16ZAV Packaging: Tube Package: 289-LFBGA Power (Watts): 90mW Number of Channels: 16 Resolution: 14 Family Name: AFE58JD16 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (15x15) Introduction Date: March 20, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768317-AFE58JD16ZAV
Packaging: Tube
Package: 289-LFBGA
Power (Watts): 90mW
Number of Channels: 16
Resolution: 14
Family Name: AFE58JD16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 289-NFBGA (15x15)
Introduction Date: March 20, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768317-AFE58JD16ZAV
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD16ZAV
Unlock Full Specs
to access all available technical data

Similar Products

 - DG188AA - Rochester Electronics
Specs
Package Type TO-5
View Details
4 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138DB,118 - 765479-74HCT138DB,118 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers