Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5832ZBV AFE5832ZBV

Description
Manufacturer: Texas Instruments Win Source Part Number: 813249-AFE5832ZBV Packaging: Tray Power (Watts): 42mW Number of Bits: 12 Voltage - Supply, Analog: 3V ~ 3.3V Voltage - Supply, Digital: 3V ~ 3.3V Number of Channels: 32 Supplier Device Package: 289-NFBGA (15x15) Manufacturer Package: 289-FBGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 813249-AFE5832ZBV Packaging: Tray Power (Watts): 42mW Number of Bits: 12 Voltage - Supply, Analog: 3V ~ 3.3V Voltage - Supply, Digital: 3V ~ 3.3V Number of Channels: 32 Supplier Device Package: 289-NFBGA (15x15) Manufacturer Package: 289-FBGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5832ZBV - 813249-AFE5832ZBV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5832ZBV
813249-AFE5832ZBV
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5832ZBV 813249-AFE5832ZBV
Manufacturer: Texas Instruments Win Source Part Number: 813249-AFE5832ZBV Packaging: Tray Power (Watts): 42mW Number of Bits: 12 Voltage - Supply, Analog: 3V ~ 3.3V Voltage - Supply, Digital: 3V ~ 3.3V Number of Channels: 32 Supplier Device Package: 289-NFBGA (15x15) Manufacturer Package: 289-FBGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 813249-AFE5832ZBV
Packaging: Tray
Power (Watts): 42mW
Number of Bits: 12
Voltage - Supply, Analog: 3V ~ 3.3V
Voltage - Supply, Digital: 3V ~ 3.3V
Number of Channels: 32
Supplier Device Package: 289-NFBGA (15x15)
Manufacturer Package: 289-FBGA
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 813249-AFE5832ZBV
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5832ZBV
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers