Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5805ZCF AFE5805ZCF

Description
Manufacturer: Texas Instruments Win Source Part Number: 083075-AFE5805ZCF Packaging: Tray Power (Watts): 122mW Number of Bits: 12 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 135-NFBGA (15x9) Analog Supply Voltage: 3.15 V to 3.47 V, 5V Digital Supply Voltage: 1.7 V to 1.9 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083075-AFE5805ZCF Packaging: Tray Power (Watts): 122mW Number of Bits: 12 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 135-NFBGA (15x9) Analog Supply Voltage: 3.15 V to 3.47 V, 5V Digital Supply Voltage: 1.7 V to 1.9 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5805ZCF - 083075-AFE5805ZCF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5805ZCF
083075-AFE5805ZCF
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5805ZCF 083075-AFE5805ZCF
Manufacturer: Texas Instruments Win Source Part Number: 083075-AFE5805ZCF Packaging: Tray Power (Watts): 122mW Number of Bits: 12 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 135-NFBGA (15x9) Analog Supply Voltage: 3.15 V to 3.47 V, 5V Digital Supply Voltage: 1.7 V to 1.9 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083075-AFE5805ZCF
Packaging: Tray
Power (Watts): 122mW
Number of Bits: 12
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Case / Package: 135-NFBGA (15x9)
Analog Supply Voltage: 3.15 V to 3.47 V, 5V
Digital Supply Voltage: 1.7 V to 1.9 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 083075-AFE5805ZCF
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5805ZCF
Package Type 135-NFBGA (15x9)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 6 GHz, 100 Watt, High Power GaN Switch - TGS2355-SM - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Package Type QFN
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers