Manufacturer: Texas Instruments
Win Source Part Number: 768315-AFE5803ZCF
Packaging: Tray
Package: 135-BGA
Power (Watts): 190mW
Operating Supply Voltage: 1.7 V ~ 1.9 V, 3.15 V ~ 3.6 V, 5V
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Number of Channels: 8
Resolution: 14
Family Name: AFE5803
Categories: Integrated Circuits (ICs)
Manufacturer Package: 135-NFBGA (15x9)
Introduction Date: January 27, 2012
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 768315-AFE5803ZCF |
| Product Name | Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5803ZCF |
| Supply Voltage (VS) | 1.7 to 5 volts |