Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4405YZR AFE4405YZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 812303-AFE4405YZR Packaging: Reel Number of Bits: 24 Voltage - Supply, Analog: 2V ~ 3.6V Number of Channels: 2 Supplier Device Package: 30-DSBGA Manufacturer Package: 30-XFBGA, DSBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 812303-AFE4405YZR Packaging: Reel Number of Bits: 24 Voltage - Supply, Analog: 2V ~ 3.6V Number of Channels: 2 Supplier Device Package: 30-DSBGA Manufacturer Package: 30-XFBGA, DSBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4405YZR - 812303-AFE4405YZR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4405YZR
812303-AFE4405YZR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4405YZR 812303-AFE4405YZR
Manufacturer: Texas Instruments Win Source Part Number: 812303-AFE4405YZR Packaging: Reel Number of Bits: 24 Voltage - Supply, Analog: 2V ~ 3.6V Number of Channels: 2 Supplier Device Package: 30-DSBGA Manufacturer Package: 30-XFBGA, DSBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 812303-AFE4405YZR
Packaging: Reel
Number of Bits: 24
Voltage - Supply, Analog: 2V ~ 3.6V
Number of Channels: 2
Supplier Device Package: 30-DSBGA
Manufacturer Package: 30-XFBGA, DSBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 812303-AFE4405YZR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4405YZR
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3432-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
4 suppliers