Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4404YZPT AFE4404YZPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 860692-AFE4404YZPT Features: Channel AFE 24 Bit 15-DSBGA Package: Reel - TR Package: 15-XFBGA, DSBGA Mounting: Surface Mount Family Name: AFE4404 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42176-6, -296-42176-1-ND, 296-42176-1, 296-42176-2, -296-42176-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860692-AFE4404YZPT Features: Channel AFE 24 Bit 15-DSBGA Package: Reel - TR Package: 15-XFBGA, DSBGA Mounting: Surface Mount Family Name: AFE4404 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42176-6, -296-42176-1-ND, 296-42176-1, 296-42176-2, -296-42176-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4404YZPT - 860692-AFE4404YZPT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4404YZPT
860692-AFE4404YZPT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4404YZPT 860692-AFE4404YZPT
Manufacturer: Texas Instruments Win Source Part Number: 860692-AFE4404YZPT Features: Channel AFE 24 Bit 15-DSBGA Package: Reel - TR Package: 15-XFBGA, DSBGA Mounting: Surface Mount Family Name: AFE4404 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42176-6, -296-42176-1-ND, 296-42176-1, 296-42176-2, -296-42176-1

Manufacturer: Texas Instruments
Win Source Part Number: 860692-AFE4404YZPT
Features: Channel AFE 24 Bit 15-DSBGA
Package: Reel - TR
Package: 15-XFBGA, DSBGA
Mounting: Surface Mount
Family Name: AFE4404
Categories: Integrated Circuits (ICs)
Case / Package: 15-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42176-6, -296-42176-1-ND, 296-42176-1, 296-42176-2, -296-42176-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 860692-AFE4404YZPT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4404YZPT
Package Type 15-DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G18GV,125 - 1009249-74LVC1G18GV,125 - Win Source Electronics
Specs
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; 6-TSOP
View Details
4 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers