Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5804ZCF AFE5804ZCF

Description
Manufacturer: Texas Instruments Win Source Part Number: 1142898-AFE5804ZCF Packaging: Tray Number of Channels: 8 Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 135-NFBGA (15x9) Manufacturer Homepage: www.ti.com Manufacturer Package: 135-BGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: AFE5804 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 3.15V ~ 3.47V, 5V Supply Voltage , Digital: 1.7V ~ 1.9V Power (W): 101mW
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1142898-AFE5804ZCF Packaging: Tray Number of Channels: 8 Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 135-NFBGA (15x9) Manufacturer Homepage: www.ti.com Manufacturer Package: 135-BGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: AFE5804 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 3.15V ~ 3.47V, 5V Supply Voltage , Digital: 1.7V ~ 1.9V Power (W): 101mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5804ZCF - 1142898-AFE5804ZCF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5804ZCF
1142898-AFE5804ZCF
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5804ZCF 1142898-AFE5804ZCF
Manufacturer: Texas Instruments Win Source Part Number: 1142898-AFE5804ZCF Packaging: Tray Number of Channels: 8 Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 135-NFBGA (15x9) Manufacturer Homepage: www.ti.com Manufacturer Package: 135-BGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: AFE5804 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 3.15V ~ 3.47V, 5V Supply Voltage , Digital: 1.7V ~ 1.9V Power (W): 101mW

Manufacturer: Texas Instruments
Win Source Part Number: 1142898-AFE5804ZCF
Packaging: Tray
Number of Channels: 8
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 135-NFBGA (15x9)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 135-BGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: AFE5804
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3.15V ~ 3.47V, 5V
Supply Voltage , Digital: 1.7V ~ 1.9V
Power (W): 101mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1142898-AFE5804ZCF
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5804ZCF
Unlock Full Specs
to access all available technical data

Similar Products