Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4300PNR AFE4300PNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 083074-AFE4300PNR Packaging: Reel - TR Number of Bits: 16 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Analog Supply Voltage: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083074-AFE4300PNR Packaging: Reel - TR Number of Bits: 16 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Analog Supply Voltage: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4300PNR - 083074-AFE4300PNR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4300PNR
083074-AFE4300PNR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4300PNR 083074-AFE4300PNR
Manufacturer: Texas Instruments Win Source Part Number: 083074-AFE4300PNR Packaging: Reel - TR Number of Bits: 16 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Analog Supply Voltage: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083074-AFE4300PNR
Packaging: Reel - TR
Number of Bits: 16
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 80-LQFP (12x12)
Analog Supply Voltage: 2 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 083074-AFE4300PNR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4300PNR
Package Type QFP; 80-LQFP (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 12 GHz, 20 Watt, High Power GaN SPDT Reflective Switch - TGS2352-2-SM - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers