Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2124E/1KG4 AFE2124E/1KG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 911212-AFE2124E/1KG4 Features: 1 Channel AFE 14 Bit 250 mW 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AFE2124 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911212-AFE2124E/1KG4 Features: 1 Channel AFE 14 Bit 250 mW 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AFE2124 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2124E/1KG4 - 911212-AFE2124E/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2124E/1KG4
911212-AFE2124E/1KG4
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2124E/1KG4 911212-AFE2124E/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 911212-AFE2124E/1KG4 Features: 1 Channel AFE 14 Bit 250 mW 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AFE2124 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 911212-AFE2124E/1KG4
Features: 1 Channel AFE 14 Bit 250 mW 48-SSOP
Package: 48-BSSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AFE2124
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 911212-AFE2124E/1KG4
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2124E/1KG4
Package Type SSOP; SOP; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products