Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1230E AFE1230E

Description
Manufacturer: Texas Instruments Win Source Part Number: 1142893-AFE1230E Packaging: Tube Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: AFE1230 Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 3.15V ~ 5.25V Power (W): 750mW
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1142893-AFE1230E Packaging: Tube Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: AFE1230 Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 3.15V ~ 5.25V Power (W): 750mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1230E - 1142893-AFE1230E - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1230E
1142893-AFE1230E
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1230E 1142893-AFE1230E
Manufacturer: Texas Instruments Win Source Part Number: 1142893-AFE1230E Packaging: Tube Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: AFE1230 Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 3.15V ~ 5.25V Power (W): 750mW

Manufacturer: Texas Instruments
Win Source Part Number: 1142893-AFE1230E
Packaging: Tube
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: AFE1230
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 3.15V ~ 5.25V
Power (W): 750mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1142893-AFE1230E
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1230E
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-3429-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 1 to 5.5 volts
Ron 150 ohms
View Details
3 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers