Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1203E AFE1203E

Description
Manufacturer: Texas Instruments Win Source Part Number: 077955-AFE1203E Packaging: Reel - TR Power (Watts): 385mW Number of Bits: 14 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 077955-AFE1203E Packaging: Reel - TR Power (Watts): 385mW Number of Bits: 14 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1203E - 077955-AFE1203E - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1203E
077955-AFE1203E
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1203E 077955-AFE1203E
Manufacturer: Texas Instruments Win Source Part Number: 077955-AFE1203E Packaging: Reel - TR Power (Watts): 385mW Number of Bits: 14 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077955-AFE1203E
Packaging: Reel - TR
Power (Watts): 385mW
Number of Bits: 14
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 48-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 3.15 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 077955-AFE1203E
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1203E
Package Type SSOP; SOP; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch - RF1658 - Qorvo
Specs
Switch Type SP8T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers