Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1124E/1K AFE1124E/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 911211-AFE1124E/1K Features: 1 Channel AFE 14 Bit 250 mW 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AFE1124 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AFE1124E/1K-NDR, AFE1124E/1KG4, AFE1124E/1KG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911211-AFE1124E/1K Features: 1 Channel AFE 14 Bit 250 mW 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AFE1124 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AFE1124E/1K-NDR, AFE1124E/1KG4, AFE1124E/1KG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1124E/1K - 911211-AFE1124E/1K - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1124E/1K
911211-AFE1124E/1K
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1124E/1K 911211-AFE1124E/1K
Manufacturer: Texas Instruments Win Source Part Number: 911211-AFE1124E/1K Features: 1 Channel AFE 14 Bit 250 mW 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AFE1124 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AFE1124E/1K-NDR, AFE1124E/1KG4, AFE1124E/1KG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 911211-AFE1124E/1K
Features: 1 Channel AFE 14 Bit 250 mW 28-SSOP
Package: 28-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AFE1124
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AFE1124E/1K-NDR, AFE1124E/1KG4, AFE1124E/1KG4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 911211-AFE1124E/1K
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1124E/1K
Package Type SSOP; SOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BMT - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers