Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE0064IPBK AFE0064IPBK

Description
Manufacturer: Texas Instruments Win Source Part Number: 144870-AFE0064IPBK Packaging: Tray Power (Watts): 175mW Number of Bits: 16 Number of Channels: 64 Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Analog Supply Voltage: 3.2 V to 3.6 V Digital Supply Voltage: 3.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144870-AFE0064IPBK Packaging: Tray Power (Watts): 175mW Number of Bits: 16 Number of Channels: 64 Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Analog Supply Voltage: 3.2 V to 3.6 V Digital Supply Voltage: 3.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE0064IPBK - 144870-AFE0064IPBK - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE0064IPBK
144870-AFE0064IPBK
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE0064IPBK 144870-AFE0064IPBK
Manufacturer: Texas Instruments Win Source Part Number: 144870-AFE0064IPBK Packaging: Tray Power (Watts): 175mW Number of Bits: 16 Number of Channels: 64 Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Analog Supply Voltage: 3.2 V to 3.6 V Digital Supply Voltage: 3.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144870-AFE0064IPBK
Packaging: Tray
Power (Watts): 175mW
Number of Bits: 16
Number of Channels: 64
Categories: Integrated Circuits
Status: Active
Case / Package: 128-LQFP (14x14)
Analog Supply Voltage: 3.2 V to 3.6 V
Digital Supply Voltage: 3.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 144870-AFE0064IPBK
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE0064IPBK
Package Type QFP; 128-LQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers