Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08SPAGR ADS131E08SPAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807762-ADS131E08SPAG R Packaging: Reel Power (Watts): 17.6mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.8V ~ 3.6V Number of Channels: 8 Supplier Device Package: 64-TQFP (10x10) Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807762-ADS131E08SPAG R Packaging: Reel Power (Watts): 17.6mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.8V ~ 3.6V Number of Channels: 8 Supplier Device Package: 64-TQFP (10x10) Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08SPAGR - 807762-ADS131E08SPAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08SPAGR
807762-ADS131E08SPAGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08SPAGR 807762-ADS131E08SPAGR
Manufacturer: Texas Instruments Win Source Part Number: 807762-ADS131E08SPAG R Packaging: Reel Power (Watts): 17.6mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.8V ~ 3.6V Number of Channels: 8 Supplier Device Package: 64-TQFP (10x10) Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 807762-ADS131E08SPAGR
Packaging: Reel
Power (Watts): 17.6mW
Number of Bits: 24
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.8V ~ 3.6V
Number of Channels: 8
Supplier Device Package: 64-TQFP (10x10)
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 807762-ADS131E08SPAGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08SPAGR
Unlock Full Specs
to access all available technical data

Similar Products

8-bit QSOP Analog Switch and Multiplexer IC - 743-74CBTLV3245ADBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0200 mA
View Details
2 suppliers
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers