Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E04IPAG ADS131E04IPAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 845185-ADS131E04IPAG Features: 4 Channel AFE Bit 10.2 mW Package: Tube Family Name: ADS131E04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38854-5, ADS131E04IPAG-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845185-ADS131E04IPAG Features: 4 Channel AFE Bit 10.2 mW Package: Tube Family Name: ADS131E04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38854-5, ADS131E04IPAG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E04IPAG - 845185-ADS131E04IPAG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E04IPAG
845185-ADS131E04IPAG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E04IPAG 845185-ADS131E04IPAG
Manufacturer: Texas Instruments Win Source Part Number: 845185-ADS131E04IPAG Features: 4 Channel AFE Bit 10.2 mW Package: Tube Family Name: ADS131E04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38854-5, ADS131E04IPAG-ND

Manufacturer: Texas Instruments
Win Source Part Number: 845185-ADS131E04IPAG
Features: 4 Channel AFE Bit 10.2 mW
Package: Tube
Family Name: ADS131E04
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38854-5, ADS131E04IPAG-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 845185-ADS131E04IPAG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E04IPAG
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LV4053PW,112-ND - DigiKey
Specs
Switch Type SPDT
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
4 suppliers
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details