Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A04IPBS ADS131A04IPBS

Description
Manufacturer: Texas Instruments Win Source Part Number: 845219-ADS131A04IPBS Features: 4 Channel AFE 24 Bit 32-TQFP (5x5) Package: Tube Package: 32-TQFP Mounting: Surface Mount Family Name: ADS131A04 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADS131A04IPBS-ND, 296-47690
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845219-ADS131A04IPBS Features: 4 Channel AFE 24 Bit 32-TQFP (5x5) Package: Tube Package: 32-TQFP Mounting: Surface Mount Family Name: ADS131A04 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADS131A04IPBS-ND, 296-47690
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A04IPBS - 845219-ADS131A04IPBS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A04IPBS
845219-ADS131A04IPBS
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A04IPBS 845219-ADS131A04IPBS
Manufacturer: Texas Instruments Win Source Part Number: 845219-ADS131A04IPBS Features: 4 Channel AFE 24 Bit 32-TQFP (5x5) Package: Tube Package: 32-TQFP Mounting: Surface Mount Family Name: ADS131A04 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADS131A04IPBS-ND, 296-47690

Manufacturer: Texas Instruments
Win Source Part Number: 845219-ADS131A04IPBS
Features: 4 Channel AFE 24 Bit 32-TQFP (5x5)
Package: Tube
Package: 32-TQFP
Mounting: Surface Mount
Family Name: ADS131A04
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS131A04IPBS-ND, 296-47690

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 845219-ADS131A04IPBS
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A04IPBS
Package Type QFP; 32-TQFP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCTTG4 - 765678-74LVC1G139DCTTG4 - Win Source Electronics
Specs
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump - 74CB3Q3257BQX - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
6 suppliers