Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298RIZXGR ADS1298RIZXGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141667-ADS1298RIZXG R Packaging: Tape and Reel Number of Channels: 8 Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 64-NFBGA (8x8) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ADS1298 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 1.65V ~ 3.6V Power (W): 14.1mW
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141667-ADS1298RIZXG R Packaging: Tape and Reel Number of Channels: 8 Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 64-NFBGA (8x8) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ADS1298 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 1.65V ~ 3.6V Power (W): 14.1mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298RIZXGR - 1141667-ADS1298RIZXGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298RIZXGR
1141667-ADS1298RIZXGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298RIZXGR 1141667-ADS1298RIZXGR
Manufacturer: Texas Instruments Win Source Part Number: 1141667-ADS1298RIZXG R Packaging: Tape and Reel Number of Channels: 8 Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 64-NFBGA (8x8) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ADS1298 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 1.65V ~ 3.6V Power (W): 14.1mW

Manufacturer: Texas Instruments
Win Source Part Number: 1141667-ADS1298RIZXGR
Packaging: Tape and Reel
Number of Channels: 8
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 64-NFBGA (8x8)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: ADS1298
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 1.65V ~ 3.6V
Power (W): 14.1mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141667-ADS1298RIZXGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298RIZXGR
Unlock Full Specs
to access all available technical data

Similar Products