Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298IPAGR ADS1298IPAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 43661-ADS1298IPAGR Packaging: Reel - TR Power (Watts): 14.1mW Number of Bits: 24 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1298IPAG; ADS1298RIZXGT; ADS1298IPAGR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 43661-ADS1298IPAGR Packaging: Reel - TR Power (Watts): 14.1mW Number of Bits: 24 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1298IPAG; ADS1298RIZXGT; ADS1298IPAGR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298IPAGR - 43661-ADS1298IPAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298IPAGR
43661-ADS1298IPAGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298IPAGR 43661-ADS1298IPAGR
Manufacturer: Texas Instruments Win Source Part Number: 43661-ADS1298IPAGR Packaging: Reel - TR Power (Watts): 14.1mW Number of Bits: 24 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1298IPAG; ADS1298RIZXGT; ADS1298IPAGR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 43661-ADS1298IPAGR
Packaging: Reel - TR
Power (Watts): 14.1mW
Number of Bits: 24
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): ADS1298IPAG; ADS1298RIZXGT; ADS1298IPAGR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 43661-ADS1298IPAGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298IPAGR
Package Type QFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-4026-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers