Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298IPAG ADS1298IPAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 009284-ADS1298IPAG Packaging: Tray Power (Watts): 14.1mW Number of Bits: 24 Number of Channels: 8 Family Name: ADS1298 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1298RIZXGT; ADS1298IPAGR; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 009284-ADS1298IPAG Packaging: Tray Power (Watts): 14.1mW Number of Bits: 24 Number of Channels: 8 Family Name: ADS1298 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1298RIZXGT; ADS1298IPAGR; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298IPAG - 009284-ADS1298IPAG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298IPAG
009284-ADS1298IPAG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298IPAG 009284-ADS1298IPAG
Manufacturer: Texas Instruments Win Source Part Number: 009284-ADS1298IPAG Packaging: Tray Power (Watts): 14.1mW Number of Bits: 24 Number of Channels: 8 Family Name: ADS1298 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1298RIZXGT; ADS1298IPAGR; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009284-ADS1298IPAG
Packaging: Tray
Power (Watts): 14.1mW
Number of Bits: 24
Number of Channels: 8
Family Name: ADS1298
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): ADS1298RIZXGT; ADS1298IPAGR;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 009284-ADS1298IPAG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298IPAG
Package Type QFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers