Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIRSMT ADS1292RIRSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1015417-ADS1292RIRSM T Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292RIPBSR; ADS1292RIRSMR; ADS1292RIPBS; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1015417-ADS1292RIRSM T Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292RIPBSR; ADS1292RIRSMR; ADS1292RIPBS; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIRSMT - 1015417-ADS1292RIRSMT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIRSMT
1015417-ADS1292RIRSMT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIRSMT 1015417-ADS1292RIRSMT
Manufacturer: Texas Instruments Win Source Part Number: 1015417-ADS1292RIRSM T Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292RIPBSR; ADS1292RIRSMR; ADS1292RIPBS; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1015417-ADS1292RIRSMT
Packaging: Reel - TR
Power (Watts): 740μW
Number of Bits: 24
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 32-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.7 V to 3.6 V
Alternative Parts (Cross-Reference): ADS1292RIPBSR; ADS1292RIRSMR; ADS1292RIPBS;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1015417-ADS1292RIRSMT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIRSMT
Package Type 32-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers