Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIPBSR ADS1292RIPBSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1015416-ADS1292RIPBS R Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Family Name: ADS1292R Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292RIRSMT; ADS1292RIRSMR; ADS1292RIPBS; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1015416-ADS1292RIPBS R Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Family Name: ADS1292R Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292RIRSMT; ADS1292RIRSMR; ADS1292RIPBS; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIPBSR - 1015416-ADS1292RIPBSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIPBSR
1015416-ADS1292RIPBSR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIPBSR 1015416-ADS1292RIPBSR
Manufacturer: Texas Instruments Win Source Part Number: 1015416-ADS1292RIPBS R Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Family Name: ADS1292R Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292RIRSMT; ADS1292RIRSMR; ADS1292RIPBS; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015416-ADS1292RIPBSR
Packaging: Reel - TR
Power (Watts): 740μW
Number of Bits: 24
Number of Channels: 2
Family Name: ADS1292R
Categories: Integrated Circuits
Status: Active
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.7 V to 3.6 V
Alternative Parts (Cross-Reference): ADS1292RIRSMT; ADS1292RIRSMR; ADS1292RIPBS;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1015416-ADS1292RIPBSR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIPBSR
Package Type QFP; 32-TQFP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

698 - 6000 MHz High Power RFFE GSM SP4T Switch - QM12114 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 1.65 to 1.95 volts
View Details
Signal Switches, Multiplexers, Decoders - CBT16212DGG,112-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP
View Details
2 suppliers