Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IRSMT ADS1292IRSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 768081-ADS1292IRSMT Packaging: Reel package Package: 32-VFQFN Exposed Pad Power (Watts): 740μW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.7 V ~ 3.6 V Number of Channels: 2 Resolution: 24 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): ADS1292IPBSR; ADS1292IRSMR; ADS1292IRSMT; ADS1292IPBS; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768081-ADS1292IRSMT Packaging: Reel package Package: 32-VFQFN Exposed Pad Power (Watts): 740μW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.7 V ~ 3.6 V Number of Channels: 2 Resolution: 24 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): ADS1292IPBSR; ADS1292IRSMR; ADS1292IRSMT; ADS1292IPBS; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IRSMT - 768081-ADS1292IRSMT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IRSMT
768081-ADS1292IRSMT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IRSMT 768081-ADS1292IRSMT
Manufacturer: Texas Instruments Win Source Part Number: 768081-ADS1292IRSMT Packaging: Reel package Package: 32-VFQFN Exposed Pad Power (Watts): 740μW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.7 V ~ 3.6 V Number of Channels: 2 Resolution: 24 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): ADS1292IPBSR; ADS1292IRSMR; ADS1292IRSMT; ADS1292IPBS; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768081-ADS1292IRSMT
Packaging: Reel package
Package: 32-VFQFN Exposed Pad
Power (Watts): 740μW
Operating Supply Voltage: 2.7 V ~ 5.25 V
Voltage - Supply, Digital: 1.7 V ~ 3.6 V
Number of Channels: 2
Resolution: 24
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (4x4)
Alternative Parts (Cross-Reference): ADS1292IPBSR; ADS1292IRSMR; ADS1292IRSMT; ADS1292IPBS;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768081-ADS1292IRSMT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IRSMT
Supply Voltage (VS) 2.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers
16-bit 3.6V Analog Switch and Multiplexer IC - 743-74CB3Q16244DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers