Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CZXGR ADS1194CZXGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 910820-ADS1194CZXGR Features: Channel AFE 16 Bit 64-NFBGA (8x8) Package: Reel - TR Package: 64-LFBGA Mounting: Surface Mount Family Name: ADS1194 Categories: Integrated Circuits (ICs) Case / Package: 64-NFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910820-ADS1194CZXGR Features: Channel AFE 16 Bit 64-NFBGA (8x8) Package: Reel - TR Package: 64-LFBGA Mounting: Surface Mount Family Name: ADS1194 Categories: Integrated Circuits (ICs) Case / Package: 64-NFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CZXGR - 910820-ADS1194CZXGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CZXGR
910820-ADS1194CZXGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CZXGR 910820-ADS1194CZXGR
Manufacturer: Texas Instruments Win Source Part Number: 910820-ADS1194CZXGR Features: Channel AFE 16 Bit 64-NFBGA (8x8) Package: Reel - TR Package: 64-LFBGA Mounting: Surface Mount Family Name: ADS1194 Categories: Integrated Circuits (ICs) Case / Package: 64-NFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910820-ADS1194CZXGR
Features: Channel AFE 16 Bit 64-NFBGA (8x8)
Package: Reel - TR
Package: 64-LFBGA
Mounting: Surface Mount
Family Name: ADS1194
Categories: Integrated Circuits (ICs)
Case / Package: 64-NFBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 910820-ADS1194CZXGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CZXGR
Package Type 64-NFBGA (8x8)
Unlock Full Specs
to access all available technical data

Similar Products