Texas Instruments SN54ALS273 Octal D-type Flip-Flops With Clear 8413601RA

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS273 Octal D-type Flip-Flops With Clear - 8413601RA - Texas Instruments
Dallas, TX, United States
SN54ALS273 Octal D-type Flip-Flops With Clear
8413601RA
SN54ALS273 Octal D-type Flip-Flops With Clear 8413601RA
Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125

Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
8413601RA
Integrated Circuits (ICs) - Logic - Flip Flops 8413601RA
OCTAL D-TYPE FLIP-FLOPS WITH CLE

OCTAL D-TYPE FLIP-FLOPS WITH CLE

Supplier's Site
Flip Flops - 296-8413601RA-ND - DigiKey
Thief River Falls, MN, United States
OCTAL D-TYPE FLIP-FLOPS WITH CLE

OCTAL D-TYPE FLIP-FLOPS WITH CLE

Supplier's Site Datasheet
Flip Flops - 8413601RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
8413601RA
Flip Flops 8413601RA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited DigiKey Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 8413601RA 8413601RA 296-8413601RA-ND 8413601RA
Product Name SN54ALS273 Octal D-type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Flip-Flop Type D D D
Propagation Delay 15 ns 20 ns
fMAX 75 MHz
Operating Current 29 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001MKA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs - CD74AC374M96E4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Output Characteristics 3-State
View Details
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
CD74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset - CD74ACT74E - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.5V; 5V; 5
View Details
9 suppliers