Texas Instruments SN54HC174 Hex D-type Flip-Flops With Clear 84073012A

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC174 Hex D-type Flip-Flops With Clear - 84073012A - Texas Instruments
Dallas, TX, United States
SN54HC174 Hex D-type Flip-Flops With Clear
84073012A
SN54HC174 Hex D-type Flip-Flops With Clear 84073012A
Hex D-type Flip-Flops With Clear 20-LCCC -55 to 125

Hex D-type Flip-Flops With Clear 20-LCCC -55 to 125

Supplier's Site Datasheet
Flip Flops - 84073012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
84073012A
Flip Flops 84073012A
Flip Flop Element Bit

Flip Flop Element Bit

Supplier's Site Datasheet
 - 84073012A - Rochester Electronics
Newburyport, MA, United States
SN54HC174 Hex D-type Flip-Flops With Clear

SN54HC174 Hex D-type Flip-Flops With Clear

Supplier's Site Datasheet
Logic - Flip Flops - 84073012A - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Logic - Flip Flops
84073012A
Logic - Flip Flops 84073012A
Flip Flop Element Bit

Flip Flop Element Bit

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 84073012A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
84073012A
Integrated Circuits (ICs) - Logic - Flip Flops 84073012A
SN54HC174 HEX D-TYPE FLIP-FLOPS

SN54HC174 HEX D-TYPE FLIP-FLOPS

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Rochester Electronics Nova Technology(HK) Co.,Ltd Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 84073012A 84073012A 84073012A 84073012A 84073012A
Product Name SN54HC174 Hex D-type Flip-Flops With Clear Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
fMAX 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset - 5962-8974301EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 50 ns
fMAX 25 MHz
View Details
SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details