CMOS Quad 2-Input NAND Schmitt Triggers 14-CDIP -55 to 125
Texas Instruments | |
---|---|
Product Category | Logic Gates |
Product Number | 7704602CA |
Product Name | CD4093B-MIL CMOS Quad 2-Input NAND Schmitt Triggers |
Gate Type | NAND |
Supply Voltage | 3V; 10 |
Logic Family | CD4000 |
Features | Schmitt Trigger |