Texas Instruments SN54LS283 4-Bit Binary Full Adders With Fast Carry 76043012A

Description
4-Bit Binary Full Adders With Fast Carry 20-LCCC -55 to 125
Request a Quote
Description
4-Bit Binary Full Adders With Fast Carry 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS283 is a 4-bit binary full adder designed by Texas Instruments, featuring fast carry capabilities. This specific part number, 76043012A, is packaged in a 20-pin LCCC configuration and operates over a temperature range of -55°C to 125°C. The device is suitable for applications requiring efficient binary addition, making it a reliable choice for digital circuit designs. The product is currently active and available for production, ensuring that engineers can source it for their projects.

Datasheet Summary
Powered by GS/AI

The SN54LS283 is a 4-bit binary full adder designed by Texas Instruments, featuring fast carry capabilities. This specific part number, 76043012A, is packaged in a 20-pin LCCC configuration and operates over a temperature range of -55°C to 125°C. The device is suitable for applications requiring efficient binary addition, making it a reliable choice for digital circuit designs. The product is currently active and available for production, ensuring that engineers can source it for their projects.

Suppliers

Company
Product
Description
Supplier Links
SN54LS283 4-Bit Binary Full Adders With Fast Carry - 76043012A - Texas Instruments
Dallas, TX, United States
SN54LS283 4-Bit Binary Full Adders With Fast Carry
76043012A
SN54LS283 4-Bit Binary Full Adders With Fast Carry 76043012A
4-Bit Binary Full Adders With Fast Carry 20-LCCC -55 to 125

4-Bit Binary Full Adders With Fast Carry 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Adders
Product Number 76043012A
Product Name SN54LS283 4-Bit Binary Full Adders With Fast Carry
Basic Type Full Adder
Function Binary
Supply Voltage 5.25
Package Type Other; CDIP,CFP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS283 4-Bit Binary Full Adders With Fast Carry - M38510/31202B2A - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.25
View Details
SN54LS283 4-Bit Binary Full Adders With Fast Carry - SNJ54LS283FK - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.25
View Details
 - DM54LS283J-MLS - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; Other; DIP16
Logic Family TTL
View Details
CD74HC283 High Speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry - CD74HC283ME4 - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 6
View Details