Texas Instruments SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear 74LVC1G175DBVTG4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear - 74LVC1G175DBVTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear
74LVC1G175DBVTG4
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear 74LVC1G175DBVTG4
Single D-Type Flip-Flop with Asynchronous Clear 6-SOT-23 -40 to 125

Single D-Type Flip-Flop with Asynchronous Clear 6-SOT-23 -40 to 125

Supplier's Site Datasheet
Yishun, Singapore
Logic - Logic - Flip Flops - 74LVC1G175DBVTG4
1009237-74LVC1G175DBVTG4
Logic - Logic - Flip Flops - 74LVC1G175DBVTG4 1009237-74LVC1G175DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1009237-74LVC1G175DB VTG4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: SOT-23-6 Purpose: Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 175MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009237-74LVC1G175DBVTG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: SOT-23-6
Purpose: Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number 74LVC1G175DBVTG4 1009237-74LVC1G175DBVTG4
Product Name SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear Logic - Logic - Flip Flops - 74LVC1G175DBVTG4
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V
Propagation Delay 13.4 ns 4 ns
fMAX 150 MHz 175 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
CD74AC109 Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset - CD74AC109EE4 - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 1.5V; 3.3V; 5V; 3.3,5
View Details